APITech Connector, D Sub Filter, Receptacle, 9 Position; Product Range Api Technologies-Spectrum Control 56F404-001

Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION; Product Range:Series F Ferrite Filtered; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION; Product Range:Series F Ferrite Filtered; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle, 9 Position; Product Range Api Technologies-Spectrum Control - 22M4321 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle, 9 Position; Product Range Api Technologies-Spectrum Control
22M4321
Connector, D Sub Filter, Receptacle, 9 Position; Product Range Api Technologies-Spectrum Control 22M4321
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION; Product Range:Series F Ferrite Filtered; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION; Product Range:Series F Ferrite Filtered; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22M4321
Product Name Connector, D Sub Filter, Receptacle, 9 Position; Product Range Api Technologies-Spectrum Control
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details