Spectrum Control EMI Low Pass Filter 51-714-002

Description
These filters are easily mounted in a tapped hole or thru-hole with supplied nut and lock-washer. The rugged case with resin seals at both ends provides excellent environmental protection. Primarily used in filtering signal/data lines and DC power lines.
Request a Quote Datasheet
Description
These filters are easily mounted in a tapped hole or thru-hole with supplied nut and lock-washer. The rugged case with resin seals at both ends provides excellent environmental protection. Primarily used in filtering signal/data lines and DC power lines.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Low Pass Filter - 51-714-002 - Richardson RFPD
Downers Grove, IL, United States
EMI Low Pass Filter
51-714-002
EMI Low Pass Filter 51-714-002
These filters are easily mounted in a tapped hole or thru-hole with supplied nut and lock-washer. The rugged case with resin seals at both ends provides excellent environmental protection. Primarily used in filtering signal/data lines and DC power lines.

These filters are easily mounted in a tapped hole or thru-hole with supplied nut and lock-washer. The rugged case with resin seals at both ends provides excellent environmental protection. Primarily used in filtering signal/data lines and DC power lines.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category EMI Filters and RFI Filters
Product Number 51-714-002
Product Name EMI Low Pass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Inlet, Iec, Corcom, Flange Mount; Product Range Corcom Te Connectivity - 23T1713 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - 486-3-134-826-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details