APITech 3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) 3404T-15

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) - 3404T-15 - APITech
Fairview, PA, United States
3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz)
3404T-15
3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) 3404T-15
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3404T-15
Product Name 3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
5dB DC-40GHz MMIC Attenuator - ATN05-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details