Spectrum Control 3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz) 3331A-2

Description
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Two Configurations - Round body Model 3330A and a hex body Model 3331A. Ideal for Bulk Quantity Requirements. Weinschel Product
Datasheet
Description
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Two Configurations - Round body Model 3330A and a hex body Model 3331A. Ideal for Bulk Quantity Requirements. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz) - 3331A-2 - APITech
Fairview, PA, United States
3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz)
3331A-2
3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz) 3331A-2
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Two Configurations - Round body Model 3330A and a hex body Model 3331A. Ideal for Bulk Quantity Requirements. Weinschel Product
  • Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices.
  • Two Configurations - Round body Model 3330A and a hex body Model 3331A.
  • Ideal for Bulk Quantity Requirements.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3331A-2
Product Name 3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz)
Frequency 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12231-11 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
View Details
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details