Weinschel 32K High Reliability Fixed Coaxial Attenuator (2.92mm, 2 W, DC-40 GHz) 32K-10

Description
Usable to 42 GHz. Ideal for Space & Airborne Applications. Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. 100% Subjected to Thermal Shock, Peak Power & Monitored Thermal Cycle (MTC). Weinschel Product
Datasheet
Description
Usable to 42 GHz. Ideal for Space & Airborne Applications. Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. 100% Subjected to Thermal Shock, Peak Power & Monitored Thermal Cycle (MTC). Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K High Reliability Fixed Coaxial Attenuator (2.92mm, 2 W, DC-40 GHz) - 32K-10 - APITech
Fairview, PA, United States
32K High Reliability Fixed Coaxial Attenuator (2.92mm, 2 W, DC-40 GHz)
32K-10
32K High Reliability Fixed Coaxial Attenuator (2.92mm, 2 W, DC-40 GHz) 32K-10
Usable to 42 GHz. Ideal for Space & Airborne Applications. Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. 100% Subjected to Thermal Shock, Peak Power & Monitored Thermal Cycle (MTC). Weinschel Product
  • Usable to 42 GHz.
  • Ideal for Space & Airborne Applications.
  • Available in 3, 6, 10, 20 & 30 dB. Other values available upon request.
  • Precision injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • 100% Subjected to Thermal Shock, Peak Power & Monitored Thermal Cycle (MTC).
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 32K-10
Product Name 32K High Reliability Fixed Coaxial Attenuator (2.92mm, 2 W, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details