Weinschel 3209T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3209T-1E

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 10-cell, 3 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 10-cell, 3 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3209T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) - 3209T-1E - APITech
Fairview, PA, United States
3209T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
3209T-1E
3209T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3209T-1E
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 10-cell, 3 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 10-cell, 3 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3209T-1E
Product Name 3209T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6710 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - SKY12322-86LF - 064675-SKY12322-86LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
View Details
3 suppliers
Attenuators - 3157-ZX76-31A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 31 dB
Package Type Connectorized; Module, SMA Connectors
Connectors SMA
View Details
2 suppliers