Spectrum Control 3008 Coaxial Terminations (SMA, Feedthru, DC- 1 GHz) 3008

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3008 Coaxial Terminations (SMA, Feedthru, DC- 1 GHz) - 3008 - APITech
Fairview, PA, United States
3008 Coaxial Terminations (SMA, Feedthru, DC- 1 GHz)
3008
3008 Coaxial Terminations (SMA, Feedthru, DC- 1 GHz) 3008
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 3008
Product Name 3008 Coaxial Terminations (SMA, Feedthru, DC- 1 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 30W N - UIYCT30AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o21500124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT2610 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details