APITech Powerfilm™ Chip Attenuators 2KNA100

Description
Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to reduce their attenuation at elevated temperatures to provide optimal response needed in signal- leveling applications. Chip attenuators are used in amplifier circuits, receivers, up/down converters, phase-matched arrays, and switching applications. Depending on desired specifications, chips are fabricated on BeO, Aluminum Nitride, or Alumina ceramics with either thin or thick resistors. Other designs, values and options may be available upon request. To request samples, please hit the "Contact Us" Button!
Description
Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to reduce their attenuation at elevated temperatures to provide optimal response needed in signal- leveling applications. Chip attenuators are used in amplifier circuits, receivers, up/down converters, phase-matched arrays, and switching applications. Depending on desired specifications, chips are fabricated on BeO, Aluminum Nitride, or Alumina ceramics with either thin or thick resistors. Other designs, values and options may be available upon request. To request samples, please hit the "Contact Us" Button!

Suppliers

Company
Product
Description
Supplier Links
Powerfilm™ Chip Attenuators - 2KNA100 - APITech
Fairview, PA, United States
Powerfilm™ Chip Attenuators
2KNA100
Powerfilm™ Chip Attenuators 2KNA100
Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to reduce their attenuation at elevated temperatures to provide optimal response needed in signal- leveling applications. Chip attenuators are used in amplifier circuits, receivers, up/down converters, phase-matched arrays, and switching applications. Depending on desired specifications, chips are fabricated on BeO, Aluminum Nitride, or Alumina ceramics with either thin or thick resistors. Other designs, values and options may be available upon request. To request samples, please hit the "Contact Us" Button!

Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to reduce their attenuation at elevated temperatures to provide optimal response needed in signal- leveling applications. Chip attenuators are used in amplifier circuits, receivers, up/down converters, phase-matched arrays, and switching applications. Depending on desired specifications, chips are fabricated on BeO, Aluminum Nitride, or Alumina ceramics with either thin or thick resistors. Other designs, values and options may be available upon request.

To request samples, please hit the "Contact Us" Button!

Supplier's Site

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 2KNA100
Product Name Powerfilm™ Chip Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF/IF and RFID - Attenuators - 1236246-SKY12230-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 1.7 to 2.3 GHz
Package Type 8-SOIC (0.154", 3.90mm Width)
View Details
4 suppliers
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details