APITech 2D25W Fixed Coaxial Attenuator (7/16 DIN, 25W, DC-2.5 GHz) 2D25W

Description
Inmet Product. See datasheet for ordering instructions.
Datasheet
Description
Inmet Product. See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2D25W Fixed Coaxial Attenuator (7/16 DIN, 25W, DC-2.5 GHz) - 2D25W - APITech
Fairview, PA, United States
2D25W Fixed Coaxial Attenuator (7/16 DIN, 25W, DC-2.5 GHz)
2D25W
2D25W Fixed Coaxial Attenuator (7/16 DIN, 25W, DC-2.5 GHz) 2D25W
Inmet Product. See datasheet for ordering instructions.

Inmet Product.

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 2D25W
Product Name 2D25W Fixed Coaxial Attenuator (7/16 DIN, 25W, DC-2.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details