Spectrum Control Attenuator - Fixed Coaxial 26P-02

Description
Attenuators SMP, up to 26.5 GHz, 2 Watts
Request a Quote Datasheet
Description
Attenuators SMP, up to 26.5 GHz, 2 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
26P-02
Attenuator - Fixed Coaxial 26P-02
Attenuators SMP, up to 26.5 GHz, 2 Watts

Attenuators SMP, up to 26.5 GHz, 2 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 26P-02
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - RFSA2013TR7 - 1092157-RFSA2013TR7 - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0500 to 6 GHz
View Details
3 suppliers
Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details