Spectrum Control 1568 Precision Coaxial Panel Adapter (SMA, DC to 26.5 GHz) 1568

Description
High Repeatability Rugged Injection Molded Connectors Bulkhead Mounting - Conveniently mounts on any panel using a D-hole. Extra heavy construction for long life even with mistreatment makes this adapter suitable for instrument and subsystem front panel applications. Weinschel Product.
Datasheet
Description
High Repeatability Rugged Injection Molded Connectors Bulkhead Mounting - Conveniently mounts on any panel using a D-hole. Extra heavy construction for long life even with mistreatment makes this adapter suitable for instrument and subsystem front panel applications. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1568 Precision Coaxial Panel Adapter (SMA, DC to 26.5 GHz) - 1568 - APITech
Fairview, PA, United States
1568 Precision Coaxial Panel Adapter (SMA, DC to 26.5 GHz)
1568
1568 Precision Coaxial Panel Adapter (SMA, DC to 26.5 GHz) 1568
High Repeatability Rugged Injection Molded Connectors Bulkhead Mounting - Conveniently mounts on any panel using a D-hole. Extra heavy construction for long life even with mistreatment makes this adapter suitable for instrument and subsystem front panel applications. Weinschel Product.
  • High Repeatability
  • Rugged Injection Molded Connectors
  • Bulkhead Mounting - Conveniently mounts on any panel using a D-hole. Extra heavy construction for long life even with mistreatment makes this adapter suitable for instrument and subsystem front panel applications.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 1568
Product Name 1568 Precision Coaxial Panel Adapter (SMA, DC to 26.5 GHz)
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185MR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details