Spectrum Control 1439 Coaxial Termination (Type N, 150 W, DC-2.5 GHz) 1439-3

Description
Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Datasheet
Description
Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1439 Coaxial Termination (Type N, 150 W, DC-2.5 GHz) - 1439-3 - APITech
Fairview, PA, United States
1439 Coaxial Termination (Type N, 150 W, DC-2.5 GHz)
1439-3
1439 Coaxial Termination (Type N, 150 W, DC-2.5 GHz) 1439-3
Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1439-3
Product Name 1439 Coaxial Termination (Type N, 150 W, DC-2.5 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W SMA - UIYCT10AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o21506S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details