APITech 1430 Coaxial Termination (N, 3.5mm, DC-18 GHz, 50 W) 1430-1

Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1430 Coaxial Termination (N, 3.5mm, DC-18 GHz, 50 W) - 1430-1 - APITech
Fairview, PA, United States
1430 Coaxial Termination (N, 3.5mm, DC-18 GHz, 50 W)
1430-1
1430 Coaxial Termination (N, 3.5mm, DC-18 GHz, 50 W) 1430-1
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Rugged injection molded connector.
  • 1 Kilowatt Peak Power
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1430-1
Product Name 1430 Coaxial Termination (N, 3.5mm, DC-18 GHz, 50 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 8000 MHz
View Details
Coaxial Termination - 5o2110000 - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type 7-16; 7/16
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details