Weinschel 1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W) 1429-3

Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W) - 1429-3 - APITech
Fairview, PA, United States
1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W)
1429-3
1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W) 1429-3
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Rugged injection molded connector.
  • Low Intermodulation Option.
  • 1 Kilowatt Peak Power
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1429-3
Product Name 1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 50W N - UIYCT50AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o21506S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / SMA-M RP / 6GHZ RoHS - ANNE-50RP+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Power 1 watts
View Details
Terminations - NCT2602 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
View Details