Spectrum Control 1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W) 1429-2

Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W) - 1429-2 - APITech
Fairview, PA, United States
1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W)
1429-2
1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W) 1429-2
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Rugged injection molded connector.
  • Low Intermodulation Option.
  • 1 Kilowatt Peak Power
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1429-2
Product Name 1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21203S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION N-M 25W RoHS - TERM-25W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2625 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
Power Cable Terminations - 2819073-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details