APITech 1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W) 1429-1-LIM

Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W) - 1429-1-LIM - APITech
Fairview, PA, United States
1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W)
1429-1-LIM
1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W) 1429-1-LIM
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Rugged injection molded connector.
  • Low Intermodulation Option.
  • 1 Kilowatt Peak Power
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1429-1-LIM
Product Name 1429 Coaxial Termination (N, 3.5mm, DC-18 GHz, 25 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
SolderSleeve Shield Terminators - 015563-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details