APITech Fast-on Tabs DC - Higher Current 12-PMF-010-DC-C

Description
Space-saving, compact designs suitable for products that must conform to FCC regulations. These filters have excellent attenuation for high voltage impulse and the metal case provides effective shielding. Excellent filtering characteristics for both normal mode and common mode and epoxy molded for internal component reliability. This structure provides effective shielding for noise generated externally and internally.
Datasheet
Description
Space-saving, compact designs suitable for products that must conform to FCC regulations. These filters have excellent attenuation for high voltage impulse and the metal case provides effective shielding. Excellent filtering characteristics for both normal mode and common mode and epoxy molded for internal component reliability. This structure provides effective shielding for noise generated externally and internally.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast-on Tabs DC - Higher Current - 12-PMF-010-DC-C - APITech
Fairview, PA, United States
Fast-on Tabs DC - Higher Current
12-PMF-010-DC-C
Fast-on Tabs DC - Higher Current 12-PMF-010-DC-C
Space-saving, compact designs suitable for products that must conform to FCC regulations. These filters have excellent attenuation for high voltage impulse and the metal case provides effective shielding. Excellent filtering characteristics for both normal mode and common mode and epoxy molded for internal component reliability. This structure provides effective shielding for noise generated externally and internally.

Space-saving, compact designs suitable for products that must conform to FCC regulations. These filters have excellent attenuation for high voltage impulse and the metal case provides effective shielding. Excellent filtering characteristics for both normal mode and common mode and epoxy molded for internal component reliability. This structure provides effective shielding for noise generated externally and internally.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Harmonic Filters
Product Number 12-PMF-010-DC-C
Product Name Fast-on Tabs DC - Higher Current
Input Voltage 48/250VAC
Unlock Full Specs
to access all available technical data

Similar Products

SineWave Guardian® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
HG7 Passive Harmonic Filter - HG15BW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details
Sinusoidal Filter - SFB 400/250 - Block USA, Inc.
Specs
Signal Type Three Phase
Frequency 50Hz; 60Hz
Features UL Listing Mark
View Details
AHF Advanced Harmonic Filters -  - Danfoss North America Motion Controls
Danfoss North America Motion Controls
Specs
Input Voltage 380-690 VAC
Frequency 50Hz; 60Hz (optional feature)
Environment 5 to 40 C (41 to 104 F)
View Details