APITech Medical Power Line Filter 12-PMF-006-2-B

Description
These EMI filters have low leakage current and compact design which requires minimal real estate space and are suitable for products that must conform to FCC and FTZ regulations. This series of filters offer excellent attenuation for high voltage impulse. The metal case design provides effective shielding and outstanding filtering characteristics for both normal mode and common mode applications. Its structure provides effective shielding for noise generated externally and internally.
Datasheet
Description
These EMI filters have low leakage current and compact design which requires minimal real estate space and are suitable for products that must conform to FCC and FTZ regulations. This series of filters offer excellent attenuation for high voltage impulse. The metal case design provides effective shielding and outstanding filtering characteristics for both normal mode and common mode applications. Its structure provides effective shielding for noise generated externally and internally.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Power Line Filter - 12-PMF-006-2-B - APITech
Fairview, PA, United States
Medical Power Line Filter
12-PMF-006-2-B
Medical Power Line Filter 12-PMF-006-2-B
These EMI filters have low leakage current and compact design which requires minimal real estate space and are suitable for products that must conform to FCC and FTZ regulations. This series of filters offer excellent attenuation for high voltage impulse. The metal case design provides effective shielding and outstanding filtering characteristics for both normal mode and common mode applications. Its structure provides effective shielding for noise generated externally and internally.

These EMI filters have low leakage current and compact design which requires minimal real estate space and are suitable for products that must conform to FCC and FTZ regulations. This series of filters offer excellent attenuation for high voltage impulse.

The metal case design provides effective shielding and outstanding filtering characteristics for both normal mode and common mode applications. Its structure provides effective shielding for noise generated externally and internally.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Harmonic Filters
Product Number 12-PMF-006-2-B
Product Name Medical Power Line Filter
Input Voltage 120/250VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency SineWave Guardian® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 380V; 480V
View Details
HG7 Passive Harmonic Filter - HG30BW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details
Harmonic Filter - HF1P 1,01-230 - Block USA, Inc.
Specs
THID 10 to 18 %
Standard Compliance IEEE519; EN-61800
Input Voltage 230 V
View Details
AHF Advanced Harmonic Filters -  - Danfoss North America Motion Controls
Danfoss North America Motion Controls
Specs
Input Voltage 380-690 VAC
Frequency 50Hz; 60Hz (optional feature)
Environment 5 to 40 C (41 to 104 F)
View Details