API Delevan, Inc. Fixed Inductors SPD74R-824M

Description
820µH Shielded Wirewound Inductor 300mA 5.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Shielded Wirewound Inductor 300mA 5.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD74R-824M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD74R-824M-ND
Fixed Inductors SPD74R-824M-ND
820µH Shielded Wirewound Inductor 300mA 5.2Ohm Max Nonstandard

820µH Shielded Wirewound Inductor 300mA 5.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD74R-824M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers