API Delevan, Inc. Fixed Inductors SPD74R-564M

Description
560µH Shielded Wirewound Inductor 360mA 3.62Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 360mA 3.62Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7619TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7619TR-ND
Fixed Inductors DN7619TR-ND
560µH Shielded Wirewound Inductor 360mA 3.62Ohm Max Nonstandard

560µH Shielded Wirewound Inductor 360mA 3.62Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7619TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers