API Delevan, Inc. Fixed Inductors SPD74R-224M

Description
220µH Shielded Wirewound Inductor 600mA 1.17Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 600mA 1.17Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7616TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7616TR-ND
Fixed Inductors DN7616TR-ND
220µH Shielded Wirewound Inductor 600mA 1.17Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 600mA 1.17Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7616DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7616DKR-ND
Fixed Inductors DN7616DKR-ND
220µH Shielded Wirewound Inductor 600mA 1.17Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 600mA 1.17Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7616CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7616CT-ND
Fixed Inductors DN7616CT-ND
220µH Shielded Wirewound Inductor 600mA 1.17Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 600mA 1.17Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7616TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 237-1189-(BULK)-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details