API Delevan, Inc. Fixed Inductors - SPD74R-223M SPD74R-223M

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 772802-SPD74R-223M Series: SPD74R Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 2A Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Test Frequency: 1kHz Family Name: SPD74R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.185" (4.70mm) Alternative Parts (Cross-Reference): TPI8040CT 220M; B1000AS-220M=P3; CDRH8D43RT125NP-220M C; CDRH80D38DMNNP-220MC ; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 772802-SPD74R-223M Series: SPD74R Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 2A Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Test Frequency: 1kHz Family Name: SPD74R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.185" (4.70mm) Alternative Parts (Cross-Reference): TPI8040CT 220M; B1000AS-220M=P3; CDRH8D43RT125NP-220M C; CDRH80D38DMNNP-220MC ; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SPD74R-223M
772802-SPD74R-223M
Fixed Inductors - SPD74R-223M 772802-SPD74R-223M
Manufacturer: API Delevan Inc. Win Source Part Number: 772802-SPD74R-223M Series: SPD74R Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 2A Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Test Frequency: 1kHz Family Name: SPD74R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.185" (4.70mm) Alternative Parts (Cross-Reference): TPI8040CT 220M; B1000AS-220M=P3; CDRH8D43RT125NP-220M C; CDRH80D38DMNNP-220MC ; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 772802-SPD74R-223M
Series: SPD74R
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 2A
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2A
Test Frequency: 1kHz
Family Name: SPD74R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Maximum): 0.185" (4.70mm)
Alternative Parts (Cross-Reference): TPI8040CT 220M; B1000AS-220M=P3; CDRH8D43RT125NP-220MC; CDRH80D38DMNNP-220MC;
Introduction Date: August 31, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - DN7609DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7609DKR-ND
Fixed Inductors DN7609DKR-ND
22µH Shielded Wirewound Inductor 2A 110mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7609TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7609TR-ND
Fixed Inductors DN7609TR-ND
22µH Shielded Wirewound Inductor 2A 110mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7609CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7609CT-ND
Fixed Inductors DN7609CT-ND
22µH Shielded Wirewound Inductor 2A 110mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2A 110mOhm Max Nonstandard

Buy Now Datasheet
SMD 22uH 2A Inductor and Choke - 71-SPD74R-223M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 2A Inductor and Choke
71-SPD74R-223M
SMD 22uH 2A Inductor and Choke 71-SPD74R-223M
22uH Shielded Wirewound Inductor, 2A, 20%, Ferrite, SMD Product overview: SPD74R-223M from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPD74R-223M can be used for catalog matching and distributor lookup.

22uH Shielded Wirewound Inductor, 2A, 20%, Ferrite, SMD Product overview: SPD74R-223M from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPD74R-223M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Pwr Shielded 22Uh Smd - 41X4076 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Pwr Shielded 22Uh Smd
41X4076
Inductor Pwr Shielded 22Uh Smd 41X4076
INDUCTOR PWR SHIELDED 22UH SMD

INDUCTOR PWR SHIELDED 22UH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 772802-SPD74R-223M DN7609DKR-ND 71-SPD74R-223M 41X4076
Product Name Fixed Inductors - SPD74R-223M Fixed Inductors SMD 22uH 2A Inductor and Choke Inductor Pwr Shielded 22Uh Smd
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details