API Delevan, Inc. Fixed Inductors SPD74R-103M

Description
10µH Shielded Wirewound Inductor 3.2A 49mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.2A 49mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7606CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7606CT-ND
Fixed Inductors DN7606CT-ND
10µH Shielded Wirewound Inductor 3.2A 49mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.2A 49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7606TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7606TR-ND
Fixed Inductors DN7606TR-ND
10µH Shielded Wirewound Inductor 3.2A 49mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.2A 49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7606DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7606DKR-ND
Fixed Inductors DN7606DKR-ND
10µH Shielded Wirewound Inductor 3.2A 49mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.2A 49mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7606CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details