API Delevan, Inc. Fixed Inductors SPD74-352M

Description
3.5µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.5µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD74-352M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD74-352M-ND
Fixed Inductors SPD74-352M-ND
3.5µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard

3.5µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD74-352M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details