API Delevan, Inc. Fixed Inductors SPD74-242M

Description
2.4µH Shielded Wirewound Inductor 4A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.4µH Shielded Wirewound Inductor 4A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD74-242M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD74-242M-ND
Fixed Inductors SPD74-242M-ND
2.4µH Shielded Wirewound Inductor 4A 30mOhm Max Nonstandard

2.4µH Shielded Wirewound Inductor 4A 30mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD74-242M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details