API Delevan, Inc. Fixed Inductors SPD74-124M

Description
120µH Shielded Wirewound Inductor 840mA 660mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 840mA 660mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD74-124M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD74-124M-ND
Fixed Inductors SPD74-124M-ND
120µH Shielded Wirewound Inductor 840mA 660mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 840mA 660mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD74-124M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details