API Delevan, Inc. Fixed Inductors SPD73R-564M

Description
560µH Shielded Wirewound Inductor 350mA 4.67Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 350mA 4.67Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7605TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7605TR-ND
Fixed Inductors DN7605TR-ND
560µH Shielded Wirewound Inductor 350mA 4.67Ohm Max Nonstandard

560µH Shielded Wirewound Inductor 350mA 4.67Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7605TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Leaded Inductors - 1048432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details