API Delevan, Inc. Fixed Inductors SPD73R-474M

Description
470µH Shielded Wirewound Inductor 380mA 4.18Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 380mA 4.18Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7604CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7604CT-ND
Fixed Inductors DN7604CT-ND
470µH Shielded Wirewound Inductor 380mA 4.18Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 380mA 4.18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7604DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7604DKR-ND
Fixed Inductors DN7604DKR-ND
470µH Shielded Wirewound Inductor 380mA 4.18Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 380mA 4.18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7604TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7604TR-ND
Fixed Inductors DN7604TR-ND
470µH Shielded Wirewound Inductor 380mA 4.18Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 380mA 4.18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPD73R-474M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPD73R-474M
Fixed Inductors SPD73R-474M
FIXED IND 470UH 380MA 4.18OHM SM

FIXED IND 470UH 380MA 4.18OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7604CT-ND SPD73R-474M
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details