API Delevan, Inc. Fixed Inductors SPD73R-334M

Description
330µH Shielded Wirewound Inductor 500mA 2.62Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 500mA 2.62Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7603CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7603CT-ND
Fixed Inductors DN7603CT-ND
330µH Shielded Wirewound Inductor 500mA 2.62Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 500mA 2.62Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7603DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7603DKR-ND
Fixed Inductors DN7603DKR-ND
330µH Shielded Wirewound Inductor 500mA 2.62Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 500mA 2.62Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7603TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7603TR-ND
Fixed Inductors DN7603TR-ND
330µH Shielded Wirewound Inductor 500mA 2.62Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 500mA 2.62Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7603CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers