API Delevan, Inc. Fixed Inductors SPD73R-274M

Description
270µH Shielded Wirewound Inductor 520mA 2.31Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Shielded Wirewound Inductor 520mA 2.31Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD73R-274M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD73R-274M-ND
Fixed Inductors SPD73R-274M-ND
270µH Shielded Wirewound Inductor 520mA 2.31Ohm Max Nonstandard

270µH Shielded Wirewound Inductor 520mA 2.31Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD73R-274M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details