API Delevan, Inc. Fixed Inductors SPD73R-242M

Description
2.4µH Shielded Wirewound Inductor 4.5A 32mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.4µH Shielded Wirewound Inductor 4.5A 32mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD73R-242M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD73R-242M-ND
Fixed Inductors SPD73R-242M-ND
2.4µH Shielded Wirewound Inductor 4.5A 32mOhm Max Nonstandard

2.4µH Shielded Wirewound Inductor 4.5A 32mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD73R-242M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567707P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details