API Delevan, Inc. Fixed Inductors SPD73R-153M

Description
15µH Shielded Wirewound Inductor 1.59A 91mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.59A 91mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7593TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7593TR-ND
Fixed Inductors DN7593TR-ND
15µH Shielded Wirewound Inductor 1.59A 91mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.59A 91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7593DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7593DKR-ND
Fixed Inductors DN7593DKR-ND
15µH Shielded Wirewound Inductor 1.59A 91mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.59A 91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7593CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7593CT-ND
Fixed Inductors DN7593CT-ND
15µH Shielded Wirewound Inductor 1.59A 91mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.59A 91mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7593TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 38.7 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details