API Delevan, Inc. Fixed Inductors SPD73R-104M

Description
100µH Shielded Wirewound Inductor 850mA 790mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 850mA 790mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7599CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7599CT-ND
Fixed Inductors DN7599CT-ND
100µH Shielded Wirewound Inductor 850mA 790mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 850mA 790mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7599TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7599TR-ND
Fixed Inductors DN7599TR-ND
100µH Shielded Wirewound Inductor 850mA 790mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 850mA 790mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPD73R-104M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPD73R-104M
Fixed Inductors SPD73R-104M
FIXED IND 100UH 850MA 790MOHM SM

FIXED IND 100UH 850MA 790MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7599CT-ND SPD73R-104M
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details