API Delevan, Inc. Fixed Inductors SPD73-393M

Description
39µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD73-393M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD73-393M-ND
Fixed Inductors SPD73-393M-ND
39µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD73-393M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers