API Delevan, Inc. Fixed Inductors SPD62R-683M

Description
68µH Shielded Wirewound Inductor 560mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 560mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7966DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7966DKR-ND
Fixed Inductors DN7966DKR-ND
68µH Shielded Wirewound Inductor 560mA 1.2Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 560mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7966CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7966CT-ND
Fixed Inductors DN7966CT-ND
68µH Shielded Wirewound Inductor 560mA 1.2Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 560mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7966TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7966TR-ND
Fixed Inductors DN7966TR-ND
68µH Shielded Wirewound Inductor 560mA 1.2Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 560mA 1.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7966DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers