API Delevan, Inc. Fixed Inductors SPD62R-563M

Description
56µH Shielded Wirewound Inductor 680mA 850mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 680mA 850mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7965CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7965CT-ND
Fixed Inductors DN7965CT-ND
56µH Shielded Wirewound Inductor 680mA 850mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 680mA 850mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7965TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7965TR-ND
Fixed Inductors DN7965TR-ND
56µH Shielded Wirewound Inductor 680mA 850mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 680mA 850mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7965DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7965DKR-ND
Fixed Inductors DN7965DKR-ND
56µH Shielded Wirewound Inductor 680mA 850mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 680mA 850mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPD62R-563M
934853-SPD62R-563M
Fixed Inductors - SPD62R-563M 934853-SPD62R-563M
Manufacturer: API Delevan Inc. Win Source Part Number: 934853-SPD62R-563M Series: SPD62R Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 850mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: DN7965CT, DN7965TR, SPD62R-563M TR 1500, DN7965DKR, SPD62R563M

Manufacturer: API Delevan Inc.
Win Source Part Number: 934853-SPD62R-563M
Series: SPD62R
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 850mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: DN7965CT, DN7965TR, SPD62R-563M TR 1500, DN7965DKR, SPD62R563M

Buy Now Datasheet
SMD 56uH 680mA Inductor and Choke - 71-SPD62R-563M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56uH 680mA Inductor and Choke
71-SPD62R-563M
SMD 56uH 680mA Inductor and Choke 71-SPD62R-563M
56uH Shielded SMD Power Inductor, 680mA, 850mR DCR, Ferrite Product overview: SPD62R-563M from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uH, 680mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56uH, 680mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPD62R-563M can be used for catalog matching and distributor lookup.

56uH Shielded SMD Power Inductor, 680mA, 850mR DCR, Ferrite Product overview: SPD62R-563M from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uH, 680mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56uH, 680mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPD62R-563M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7965CT-ND 934853-SPD62R-563M 71-SPD62R-563M
Product Name Fixed Inductors Fixed Inductors - SPD62R-563M SMD 56uH 680mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers