API Delevan, Inc. Fixed Inductors SPD62R-333M

Description
33µH Shielded Wirewound Inductor 820mA 500mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 820mA 500mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7963TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7963TR-ND
Fixed Inductors DN7963TR-ND
33µH Shielded Wirewound Inductor 820mA 500mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 820mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7963CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7963CT-ND
Fixed Inductors DN7963CT-ND
33µH Shielded Wirewound Inductor 820mA 500mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 820mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7963DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7963DKR-ND
Fixed Inductors DN7963DKR-ND
33µH Shielded Wirewound Inductor 820mA 500mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 820mA 500mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7963TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers