API Delevan, Inc. Fixed Inductors SPD62R-242M

Description
FIXED IND 2.4UH 2.8A 100 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.4UH 2.8A 100 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-SPD62R-242MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-SPD62R-242MDKR-ND
Fixed Inductors 197-SPD62R-242MDKR-ND
FIXED IND 2.4UH 2.8A 100 MOHM

FIXED IND 2.4UH 2.8A 100 MOHM

Buy Now Datasheet
Fixed Inductors - 197-SPD62R-242MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-SPD62R-242MCT-ND
Fixed Inductors 197-SPD62R-242MCT-ND
FIXED IND 2.4UH 2.8A 100 MOHM

FIXED IND 2.4UH 2.8A 100 MOHM

Buy Now Datasheet
Fixed Inductors - 197-SPD62R-242MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-SPD62R-242MTR-ND
Fixed Inductors 197-SPD62R-242MTR-ND
2.4µH Shielded Wirewound Inductor 2.8A 100mOhm Max Nonstandard

2.4µH Shielded Wirewound Inductor 2.8A 100mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-SPD62R-242MDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details