API Delevan, Inc. Fixed Inductors SPD62R-224M

Description
220µH Shielded Wirewound Inductor 320mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 320mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD62R-224M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD62R-224M-ND
Fixed Inductors SPD62R-224M-ND
220µH Shielded Wirewound Inductor 320mA 2.2Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 320mA 2.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD62R-224M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C680MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126040 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details