API Delevan, Inc. Fixed Inductors SPD62R-223M

Description
22µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7962CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7962CT-ND
Fixed Inductors DN7962CT-ND
22µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7962DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7962DKR-ND
Fixed Inductors DN7962DKR-ND
22µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7962TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7962TR-ND
Fixed Inductors DN7962TR-ND
22µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7962CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details