API Delevan, Inc. Fixed Inductors SPD62R-124M

Description
FIXED IND 120UH 390MA 1.7 OHM
Request a Quote Datasheet
Description
FIXED IND 120UH 390MA 1.7 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-SPD62R-124MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-SPD62R-124MCT-ND
Fixed Inductors 197-SPD62R-124MCT-ND
FIXED IND 120UH 390MA 1.7 OHM

FIXED IND 120UH 390MA 1.7 OHM

Buy Now Datasheet
Fixed Inductors - 197-SPD62R-124MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-SPD62R-124MDKR-ND
Fixed Inductors 197-SPD62R-124MDKR-ND
FIXED IND 120UH 390MA 1.7 OHM

FIXED IND 120UH 390MA 1.7 OHM

Buy Now Datasheet
Fixed Inductors - 197-SPD62R-124MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-SPD62R-124MTR-ND
Fixed Inductors 197-SPD62R-124MTR-ND
120µH Shielded Wirewound Inductor 390mA 1.7Ohm Max Nonstandard

120µH Shielded Wirewound Inductor 390mA 1.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-SPD62R-124MCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details