API Delevan, Inc. Fixed Inductors SPD62R-122M

Description
1.2µH Shielded Wirewound Inductor 3.5A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 3.5A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7959DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7959DKR-ND
Fixed Inductors DN7959DKR-ND
1.2µH Shielded Wirewound Inductor 3.5A 80mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 3.5A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7959CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7959CT-ND
Fixed Inductors DN7959CT-ND
1.2µH Shielded Wirewound Inductor 3.5A 80mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 3.5A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7959TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7959TR-ND
Fixed Inductors DN7959TR-ND
1.2µH Shielded Wirewound Inductor 3.5A 80mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 3.5A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7959DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details