API Delevan, Inc. Fixed Inductors SPD42R-473M

Description
47µH Shielded Wirewound Inductor 280mA 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 280mA 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7672DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7672DKR-ND
Fixed Inductors DN7672DKR-ND
47µH Shielded Wirewound Inductor 280mA 320mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 280mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7672CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7672CT-ND
Fixed Inductors DN7672CT-ND
47µH Shielded Wirewound Inductor 280mA 320mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 280mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7672TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7672TR-ND
Fixed Inductors DN7672TR-ND
47µH Shielded Wirewound Inductor 280mA 320mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 280mA 320mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7672DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details