API Delevan, Inc. Fixed Inductors SPD42R-472M

Description
4.7µH Shielded Wirewound Inductor 900mA 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 900mA 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7662CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7662CT-ND
Fixed Inductors DN7662CT-ND
4.7µH Shielded Wirewound Inductor 900mA 45mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 900mA 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7662TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7662TR-ND
Fixed Inductors DN7662TR-ND
4.7µH Shielded Wirewound Inductor 900mA 45mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 900mA 45mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7662CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details