API Delevan, Inc. Fixed Inductors SPD42R-223M

Description
22µH Shielded Wirewound Inductor 380mA 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 380mA 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7668TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7668TR-ND
Fixed Inductors DN7668TR-ND
22µH Shielded Wirewound Inductor 380mA 160mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 380mA 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7668TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMD 0.0011uH 500MHz Inductor and Choke - 71-36401E1N1ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details