API Delevan, Inc. Fixed Inductors SPD42R-103M

Description
10µH Shielded Wirewound Inductor 580mA 83mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 580mA 83mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7664TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7664TR-ND
Fixed Inductors DN7664TR-ND
10µH Shielded Wirewound Inductor 580mA 83mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 580mA 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7664DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7664DKR-ND
Fixed Inductors DN7664DKR-ND
10µH Shielded Wirewound Inductor 580mA 83mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 580mA 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7664CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7664CT-ND
Fixed Inductors DN7664CT-ND
10µH Shielded Wirewound Inductor 580mA 83mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 580mA 83mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7664TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details