API Delevan, Inc. Fixed Inductors SPD127R-824M

Description
820µH Shielded Wirewound Inductor 650mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Shielded Wirewound Inductor 650mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD127R-824M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD127R-824M-ND
Fixed Inductors SPD127R-824M-ND
820µH Shielded Wirewound Inductor 650mA 1.4Ohm Max Nonstandard

820µH Shielded Wirewound Inductor 650mA 1.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD127R-824M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3639B100NT-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Leaded Inductors - 1678346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Q Factor 55
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details