API Delevan, Inc. Fixed Inductors SPD127R-474M

Description
470µH Shielded Wirewound Inductor 800mA 980mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 800mA 980mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7657CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7657CT-ND
Fixed Inductors DN7657CT-ND
470µH Shielded Wirewound Inductor 800mA 980mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 800mA 980mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7657TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7657TR-ND
Fixed Inductors DN7657TR-ND
470µH Shielded Wirewound Inductor 800mA 980mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 800mA 980mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7657DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7657DKR-ND
Fixed Inductors DN7657DKR-ND
470µH Shielded Wirewound Inductor 800mA 980mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 800mA 980mOhm Max Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 470uH;Tol +/-20%;Cur 0.8A;SMT;DCR 0.98 Ohms - 70033258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 470uH;Tol +/-20%;Cur 0.8A;SMT;DCR 0.98 Ohms
70033258
Inductor;Filter;Ind 470uH;Tol +/-20%;Cur 0.8A;SMT;DCR 0.98 Ohms 70033258
Shielded Surface Mounted Inductors Units designed for surface mounting, ferrite core and ferrite sleeve

Shielded Surface Mounted Inductors
Units designed for surface mounting, ferrite core and ferrite sleeve

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7657CT-ND 70033258
Product Name Fixed Inductors Inductor;Filter;Ind 470uH;Tol +/-20%;Cur 0.8A;SMT;DCR 0.98 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details