API Delevan, Inc. Fixed Inductors SPD127R-224M

Description
220µH Shielded Wirewound Inductor 1.2A 390mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 1.2A 390mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7655DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7655DKR-ND
Fixed Inductors DN7655DKR-ND
220µH Shielded Wirewound Inductor 1.2A 390mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.2A 390mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7655CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7655CT-ND
Fixed Inductors DN7655CT-ND
220µH Shielded Wirewound Inductor 1.2A 390mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.2A 390mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7655TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7655TR-ND
Fixed Inductors DN7655TR-ND
220µH Shielded Wirewound Inductor 1.2A 390mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.2A 390mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7655DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details