API Delevan, Inc. Fixed Inductors SPD127R-154M

Description
150µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7654DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7654DKR-ND
Fixed Inductors DN7654DKR-ND
150µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7654CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7654CT-ND
Fixed Inductors DN7654CT-ND
150µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7654TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7654TR-ND
Fixed Inductors DN7654TR-ND
150µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7654DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Common Mode Chokes - 1849170P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details